ON Semiconductor CAT1026YI-28-T3
- 收藏
- 对比
CAT1026YI-28-T3详情
ON Semiconductor CAT1026YI-28-T3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
端子材料
Copper
Manufacturer Part Number
YAV262NFXB
Approvals
CSA, UL
Wire Size
2/0 AWG
Manufacturer
Burndy
Product Status
Obsolete
厂商
onsemi
Base Product Number
CAT1026
Package
Bulk
系列
-
颜色
Black
端子类型
Barrel - Long, Two Hole
剥线长度
1.8125
线缆规格(AWG)
2/0 AWG
螺柱尺寸
1/2
绝缘的
Non-Insulated
CAT1026YI-28-T3拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor








哦! 它是空的。