ON Semiconductor CAT3606
- 收藏
- 对比
CAT3606
1807-CAT3606
无类别的
--
大陆
立即发货

CAT3606 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
CAT3606详情
ON Semiconductor CAT3606重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP65
Material housing
Plastic
Rated operation current Ie at AC-3, 400 V
23.7
Rated operation power at AC-3, 400 V
12
Rated permanent current Iu
32
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
0
Model
Dahlander switch
CAT3606拓展信息







哦! 它是空的。