ON Semiconductor CAT5401M
- 收藏
- 对比
CAT5401M
1807-CAT5401M
无类别的
--
大陆
立即发货

CAT5401M datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
添加到询价列表
CAT5401M详情
ON Semiconductor CAT5401M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP65
Construction type lens
Round
Labelled
无
Colour front ring
Natural colour
With front ring
有
0个相似型号
CAT5401M拓展信息







哦! 它是空的。