ON Semiconductor CAT6243
- 收藏
- 对比
CAT6243
1807-CAT6243
无类别的
--
大陆
立即发货

CAT6243 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
CAT6243详情
ON Semiconductor CAT6243重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
80 - 100
Number of auxiliary contacts as normally open contact
0
Overload release current setting
80 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CAT6243拓展信息







哦! 它是空的。