ON Semiconductor CAT811R
- 收藏
- 对比
CAT811R
1807-CAT811R
无类别的
--
大陆
立即发货

CAT811R datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
--最小包装量--
CAT811R详情
ON Semiconductor CAT811R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Stainless steel
With front ring
有
Type of control element
Toggle
CAT811R拓展信息







哦! 它是空的。