ON Semiconductor CC6F
- 收藏
- 对比
CC6F
1807-CC6F
无类别的
--
大陆
立即发货

CC6F datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
添加到询价列表
CC6F详情
ON Semiconductor CC6F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Other
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
0个相似型号
CC6F拓展信息







哦! 它是空的。