ON Semiconductor CD33
- 收藏
- 对比
CD33
1807-CD33
压接器 - 压头,模具组,成套模具
--
大陆
立即发货

Fuse Holder SCHRAUBKAPPE D3 E33
1最小包装量--
添加到询价列表
CD33详情
ON Semiconductor CD33重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
0个相似型号
CD33拓展信息







哦! 它是空的。