ON Semiconductor CD4516BCN
- 收藏
- 对比
CD4516BCN
1807-CD4516BCN
逻辑 - 计数器,除法器
--
大陆
立即发货

(N) BINARY UP/DOWN COUNTER
1最小包装量--
CD4516BCN详情
ON Semiconductor CD4516BCN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
4000B
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
基本部件号
4516
方向
Up, Down
逻辑类型
二进制计数器
RoHS状态
Non-RoHS Compliant
CD4516BCN拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。