ON Semiconductor CD4724CN
- 收藏
- 对比
CD4724CN
1807-CD4724CN
无类别的
--
大陆
立即发货

CD4724CN datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
CD4724CN详情
ON Semiconductor CD4724CN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
1600 - 12000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 800
Degree of protection (IP)
IP31
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CD4724CN拓展信息







哦! 它是空的。