ON Semiconductor CD8375DR2
- 收藏
- 对比
CD8375DR2详情
ON Semiconductor CD8375DR2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Built-in diameter
0
Degree of protection (IP)
IP20
Voltage type
AC
Suitable for wall mounting
无
Protection class
I
Nominal voltage
220 - 240
Nominal current
125 - 136.4
RoHS
Non-Compliant
长度
1129
宽度
200
CD8375DR2拓展信息








哦! 它是空的。