ON Semiconductor CH2839
- 收藏
- 对比
CH2839
1807-CH2839
无类别的
--
大陆
立即发货

CH2839 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
CH2839详情
ON Semiconductor CH2839重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Packaging type
Other
Rated current In
2
Type of fastening
Solder
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.5 - 1.5
高度
10.1
CH2839拓展信息







哦! 它是空的。