ON Semiconductor CJS8810
- 收藏
- 对比
CJS8810
1807-CJS8810
无类别的
--
大陆
立即发货

CJS8810 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
CJS8810详情
ON Semiconductor CJS8810重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Packaging type
Other
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 2.5
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.08 - 2.5
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
Connectable conductor cross section solid-core
0.08 - 2.5
Package Description
,
Manufacturer Part Number
CJS8810
Manufacturer
Jiangsu Changjiang Electronics Technology Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD
Risk Rank
5.7
高度
15.8
达到SVHC
unknown
CJS8810拓展信息







哦! 它是空的。