ON Semiconductor CM0016AD
- 收藏
- 对比
CM0016AD
1807-CM0016AD
无类别的
--
大陆
立即发货

CM0016AD datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
添加到询价列表
CM0016AD详情
ON Semiconductor CM0016AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
CM0016AD拓展信息







哦! 它是空的。