ON Semiconductor CM0465
- 收藏
- 对比
CM0465
1807-CM0465
无类别的
--
大陆
立即发货

CM0465 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
CM0465详情
ON Semiconductor CM0465重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
24 - 32
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
36
Wrench width
50
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
CM0465拓展信息







哦! 它是空的。