ON Semiconductor CM0765RGWD
- 收藏
- 对比
CM0765RGWD
1807-CM0765RGWD
无类别的
--
大陆
立即发货

CM0765RGWD datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
CM0765RGWD详情
ON Semiconductor CM0765RGWD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Ambient temperature
-25 - 80
Rated current In
4
Material housing
Plastic
Thread size M
1000
Material of contact surface
Other
Locking mechanism
Other
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
HB
CM0765RGWD拓展信息







哦! 它是空的。