ON Semiconductor CM1213-04MR
- 收藏
- 对比
CM1213-04MR
1807-CM1213-04MR
集成电路(IC)
--
大陆
立即发货

CM1213-04MR datasheet pdf and Integrated Circuits (ICs) product details from ON Semiconductor stock available at utmel
--最小包装量--
CM1213-04MR详情
ON Semiconductor CM1213-04MR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
二极管元件材料
SILICON
终端数量
10
Manufacturer Part Number
CM1213-04MR
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CALIFORNIA MICRO DEVICES CORP
Part Package Code
SOD
Package Description
R-PDSO-G10
Risk Rank
5.73
Power Dissipation (Max)
0.4 W
Package Style
小概要
Package Shape
RECTANGULAR
Package Body Material
PLASTIC/EPOXY
Number of Elements
1
ECCN 代码
EAR99
HTS代码
8541.10.00.50
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
引脚数量
10
JESD-30代码
R-PDSO-G10
资历状况
不合格
极性
UNIDIRECTIONAL
配置
SINGLE
二极管类型
跨压抑制二极管
CM1213-04MR拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。