ON Semiconductor CM2009-02
- 收藏
- 对比
CM2009-02
1807-CM2009-02
无类别的
--
大陆
立即发货

CM2009-02 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
CM2009-02详情
ON Semiconductor CM2009-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
M12 x 1.5
Revolving thread
无
Thread length
12
Degree of protection (IP)
IP54
Construction type
External thread
One-piece
无
Approved in combination with protective conduit UR
无
Nominal diameter
14
Material screw gland
Polypropylene (PP)
Model
Straight
CM2009-02拓展信息







哦! 它是空的。