ON Semiconductor CM2661B
- 收藏
- 对比
CM2661B
1807-CM2661B
无类别的
--
大陆
立即发货

CM2661B datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
添加到询价列表
CM2661B详情
ON Semiconductor CM2661B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
0个相似型号
CM2661B拓展信息







哦! 它是空的。