ON Semiconductor CM6307A
- 收藏
- 对比
CM6307A
1807-CM6307A
无类别的
--
大陆
立即发货

CM6307A datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
CM6307A详情
ON Semiconductor CM6307A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Outer diameter approx.
25
Core identification
Colour
Nominal cross section conductor
185
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
Package Description
,
Manufacturer Part Number
CM6307A
Manufacturer
C-Media Electronics Inc
Part Life Cycle Code
接触制造商
Ihs Manufacturer
C-MEDIA ELECTRONICS INC
Risk Rank
5.69
达到SVHC
compliant
CM6307A拓展信息







哦! 它是空的。