ON Semiconductor CM6503X
- 收藏
- 对比
CM6503X
1807-CM6503X
无类别的
--
大陆
立即发货

CM6503X datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
CM6503X详情
ON Semiconductor CM6503X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2 - 800
Number of auxiliary contacts as normally open contact
0
Overload release current setting
240 - 600
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
600
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CM6503X拓展信息







哦! 它是空的。