ON Semiconductor CMM0146
- 收藏
- 对比
CMM0146
1807-CMM0146
无类别的
--
大陆
立即发货

CMM0146 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
CMM0146详情
ON Semiconductor CMM0146重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw
Material quality
Duroplast
Transparent
无
Model
Protective contact (type F)
频率
50 - 60
CMM0146拓展信息







哦! 它是空的。