ON Semiconductor CMPWR280T
- 收藏
- 对比
CMPWR280T
1807-CMPWR280T
无类别的
--
大陆
立即发货

CMPWR280T datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
CMPWR280T详情
ON Semiconductor CMPWR280T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
4 - 8
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
19
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
CMPWR280T拓展信息







哦! 它是空的。