ON Semiconductor CNX36U-CNX36
- 收藏
- 对比
CNX36U-CNX36
1807-CNX36U-CNX36
无类别的
--
大陆
立即发货

CNX36U-CNX36 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
添加到询价列表
CNX36U-CNX36详情
ON Semiconductor CNX36U-CNX36重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
0个相似型号
CNX36U-CNX36拓展信息







哦! 它是空的。