ON Semiconductor CP2212LQ20
- 收藏
- 对比
CP2212LQ20
1807-CP2212LQ20
无类别的
--
大陆
立即发货

CP2212LQ20 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
CP2212LQ20详情
ON Semiconductor CP2212LQ20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Grey
With front ring
有
Type of control element
Toggle
CP2212LQ20拓展信息







哦! 它是空的。