ON Semiconductor CQ19/1718
- 收藏
- 对比
CQ19/1718
1807-CQ19/1718
无类别的
--
大陆
立即发货

CQ19/1718 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
CQ19/1718详情
ON Semiconductor CQ19/1718重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
87.5 - 95.5
Nominal voltage
220 - 240
Protection class
I
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
0
With light source
有
宽度
54
长度
1200
CQ19/1718拓展信息







哦! 它是空的。