ON Semiconductor CS38422AD14
- 收藏
- 对比
CS38422AD14
1807-CS38422AD14
无类别的
--
大陆
立即发货

CS38422AD14 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
CS38422AD14详情
ON Semiconductor CS38422AD14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
800
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
320 - 800
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1600 - 12000
Type of electrical connection of main circuit
Screw connection
CS38422AD14拓展信息







哦! 它是空的。