ON Semiconductor CS51033GDR8G/YDR8G
- 收藏
- 对比
CS51033GDR8G/YDR8G
1807-CS51033GDR8G/YDR8G
无类别的
--
大陆
立即发货

CS51033GDR8G/YDR8G datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
CS51033GDR8G/YDR8G详情
ON Semiconductor CS51033GDR8G/YDR8G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 1.5
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Connectable conductor cross section multi-wired
0.5 - 2.5
Transparent
无
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section solid-core
0.5 - 2.5
深度
22.4
宽度
30
高度
27.3
长度
27.3
CS51033GDR8G/YDR8G拓展信息







哦! 它是空的。