ON Semiconductor CS510A-4RDW24-1
- 收藏
- 对比
CS510A-4RDW24-1
1807-CS510A-4RDW24-1
无类别的
--
大陆
立即发货

CS510A-4RDW24-1 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
CS510A-4RDW24-1详情
ON Semiconductor CS510A-4RDW24-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
11
Degree of protection (IP)
IP65
Explosion-tested version
无
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
21
Wrench width
33
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
CS510A-4RDW24-1拓展信息







哦! 它是空的。