ON Semiconductor CS52015-1GSTR3G
- 收藏
- 对比
CS52015-1GSTR3G
1807-CS52015-1GSTR3G
无类别的
--
大陆
立即发货

CS52015-1GSTR3G datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
CS52015-1GSTR3G详情
ON Semiconductor CS52015-1GSTR3G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
3 - 7
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
11
Wrench width
22
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
CS52015-1GSTR3G拓展信息







哦! 它是空的。