ON Semiconductor CSPEMI306AG/CSPEMI306AR
- 收藏
- 对比
CSPEMI306AG/CSPEMI306AR
1807-CSPEMI306AG/CSPEMI306AR
无类别的
--
大陆
立即发货

CSPEMI306AG/CSPEMI306AR datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
CSPEMI306AG/CSPEMI306AR详情
ON Semiconductor CSPEMI306AG/CSPEMI306AR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
4
CSPEMI306AG/CSPEMI306AR拓展信息







哦! 它是空的。