ON Semiconductor CTA24C32WI-GT3
- 收藏
- 对比
CTA24C32WI-GT3
1807-CTA24C32WI-GT3
无类别的
--
大陆
立即发货

CTA24C32WI-GT3 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
CTA24C32WI-GT3详情
ON Semiconductor CTA24C32WI-GT3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Chrome
With front ring
有
CTA24C32WI-GT3拓展信息







哦! 它是空的。