ON Semiconductor DCG010-TR
- 收藏
- 对比
DCG010-TR
1807-DCG010-TR
集成电路(IC)
--
大陆
立即发货

DCG010-TR datasheet pdf and Integrated Circuits (ICs) product details from ON Semiconductor stock available at utmel
1最小包装量--
DCG010-TR详情
ON Semiconductor DCG010-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
二极管元件材料
SILICON
终端数量
3
Manufacturer Part Number
DCG010-TR
Part Life Cycle Code
Obsolete
Ihs Manufacturer
SANYO SEMICONDUCTOR CO LTD
Package Description
R-PDSO-G3
Risk Rank
5.49
Number of Elements
2
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
ECCN 代码
EAR99
HTS代码
8541.10.00.70
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
JESD-30代码
R-PDSO-G3
资历状况
不合格
配置
COMMON CATHODE, 2 ELEMENTS
二极管类型
接收电极
输出电流-最大值
0.1 A
反向恢复时间-最大值
0.004 µs
DCG010-TR拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。