ON Semiconductor DE115339
- 收藏
- 对比
DE115339
1807-DE115339
集成电路(IC)
--
大陆
立即发货

Connector Accessories Endbell Black Thermoplastic
1最小包装量--
DE115339详情
ON Semiconductor DE115339重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
THERMOPLASTIC
Manufacturer Part Number
DE115339
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
1.96
Associated Backshell Mil-Specs
MIL-C-24308
Shell Sizes
DE
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
连接器附件
军用连接器配件名称
BACKSHELL
DE115339拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。