ON Semiconductor FAN53601AC182DF
- 收藏
- 对比
FAN53601AC182DF
1807-FAN53601AC182DF
PMIC - 稳压器 - DC DC 开关稳压器
--
大陆
立即发货

IC REG BUCK 1.82V 600MA 6WLCSP
1最小包装量--
FAN53601AC182DF详情
ON Semiconductor FAN53601AC182DF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
24
Shell Style#
45 Deg
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A850497724N10
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
Package
Tape & Reel (TR)
厂商
onsemi
Product Status
Obsolete
系列
AS85049
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
化学镍
产品
Environmental EMI/RFI Backshells
安装角
45 Deg
产品类别
圆形MIL规格后壳
FAN53601AC182DF拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。