ON Semiconductor FCP-10-SG
- 收藏
- 对比
FCP-10-SG
1807-FCP-10-SG
集成电路(IC)
--
大陆
立即发货

FCP-10-SG datasheet pdf and Integrated Circuits (ICs) product details from ON Semiconductor stock available at utmel
1最小包装量--
FCP-10-SG详情
ON Semiconductor FCP-10-SG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Materials
BRASS
Contact Finish Mating
GOLD
Risk Rank
5.77
Ihs Manufacturer
CENTRAL COMPONENTS MANUFACTURING
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
FCP-10-SG
JESD-609代码
e4
无铅代码
有
连接器类型
板连接器
Reach合规守则
unknown
触点表面处理 终端
Gold (Au)
FCP-10-SG拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。