ON Semiconductor FDD4243CT
- 收藏
- 对比
FDD4243CT
1807-FDD4243CT
无类别的
--
大陆
立即发货

FDD4243CT datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
FDD4243CT详情
ON Semiconductor FDD4243CT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-20 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Conductor category
Class D = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
300
Min. permitted bending radius, stationary application/permanent installation
46
Min. permitted bending radius, moving application/free movement
92
Low smoke (according to EN 61034-2)
无
Screen over stranding
None
Nominal cross section conductor
0.56
Core identification
Colour + rings
Screen over stranding element
None
Outer diameter approx.
6.1
Permitted cable outer temperature during assembling/handling
-10 - 80
FDD4243CT拓展信息







哦! 它是空的。