ON Semiconductor FOD785C300W
- 收藏
- 对比
FOD785C300W
1807-FOD785C300W
无类别的
--
大陆
立即发货

4-Pin DIP Phototransistor Optocouplers
1最小包装量--
FOD785C300W详情
ON Semiconductor FOD785C300W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
15
Core identification
Colour
Nominal cross section conductor
50
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 2 = stranded
FOD785C300W拓展信息







哦! 它是空的。