ON Semiconductor FODM121BR4
- 收藏
- 对比
FODM121BR4
1807-FODM121BR4
无类别的
--
大陆
立即发货

4-Pin Full Pitch Mini-Flat Package Phototransistor Optocouplers
1最小包装量--
FODM121BR4详情
ON Semiconductor FODM121BR4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Outer diameter approx.
12.5
Core identification
Colour
Nominal cross section conductor
25
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
FODM121BR4拓展信息







哦! 它是空的。