ON Semiconductor FQB7P20
- 收藏
- 对比
FQB7P20
1807-FQB7P20
集成电路(IC)
--
大陆
立即发货

FQB7P20 datasheet pdf and Integrated Circuits (ICs) product details from ON Semiconductor stock available at utmel
1最小包装量--
FQB7P20详情
ON Semiconductor FQB7P20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FQB7P20
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Part Package Code
TO-263
Package Description
SMALL OUTLINE, R-PSSO-G2
Risk Rank
5.29
无铅代码
无
ECCN 代码
EAR99
HTS代码
8541.29.00.95
Reach合规守则
unknown
引脚数量
3
FQB7P20拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。