ON Semiconductor FR011LJ
- 收藏
- 对比
FR011LJ
1807-FR011LJ
无类别的
--
大陆
立即发货

FR011LJ datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
FR011LJ详情
ON Semiconductor FR011LJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
6.4
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
48
Min. permitted bending radius, stationary application/permanent installation
26
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
FR011LJ拓展信息







哦! 它是空的。