ON Semiconductor FSSD07UMX_F113
- 收藏
- 对比
FSSD07UMX_F113
1807-FSSD07UMX_F113
专用 IC
24-UFQFN
大陆
立即发货

1-BIT/4-BIT SD/SDIO AND MMC DUAL-HOST MULTIPLEXER
1最小包装量--
FSSD07UMX_F113详情
ON Semiconductor FSSD07UMX_F113重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
24-UFQFN
供应商器件包装
24-UMLP (3.4x2.5)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Multiplexer
应用
Cell Phones, Digital Cameras, Media Players
基本部件号
FSSD07
FSSD07UMX_F113拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。