ON Semiconductor G10N120RUFD
- 收藏
- 对比
G10N120RUFD
1807-G10N120RUFD
无类别的
--
大陆
立即发货

G10N120RUFD datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
G10N120RUFD详情
ON Semiconductor G10N120RUFD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Other
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
55
Min. permitted bending radius, moving application/free movement
172
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
Braiding
Nominal cross section conductor
0.5
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
13.7
Permitted cable outer temperature during assembling/handling
-15 - 70
Colour outer sheath
Grey
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-40 - 70
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
G10N120RUFD拓展信息







哦! 它是空的。