ON Semiconductor G18N120BND
- 收藏
- 对比
G18N120BND
1807-G18N120BND
无类别的
--
大陆
立即发货

G18N120BND datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
G18N120BND详情
ON Semiconductor G18N120BND重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Colour outer sheath
Red
Outer diameter approx.
12.7
Specification material outer sheath
Rubber - silicone rubber (SIR)
Core identification
Numbers
Nominal cross section conductor
1
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
64
Nominal voltage U
500
Conductor category
Class 5 = flexible
G18N120BND拓展信息







哦! 它是空的。