ON Semiconductor G20N60C3
- 收藏
- 对比
G20N60C3
1807-G20N60C3
无类别的
--
大陆
立即发货

G20N60C3 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
G20N60C3详情
ON Semiconductor G20N60C3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
17.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
346
Min. permitted bending radius, stationary application/permanent installation
104
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
G20N60C3拓展信息







哦! 它是空的。