ON Semiconductor G30N60
- 收藏
- 对比
G30N60
1807-G30N60
无类别的
--
大陆
立即发货

G30N60 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
G30N60详情
ON Semiconductor G30N60重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 100
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 90
Outer diameter approx.
10.4
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
78
Min. permitted bending radius, stationary application/permanent installation
42
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
G30N60拓展信息







哦! 它是空的。