ON Semiconductor GDP
- 收藏
- 对比
GDP
1807-GDP
无类别的
--
大陆
立即发货

GDP datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
GDP详情
ON Semiconductor GDP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 80
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Nominal voltage U
750
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
GDP拓展信息







哦! 它是空的。