ON Semiconductor GHNVND10
- 收藏
- 对比
GHNVND10
1807-GHNVND10
无类别的
--
大陆
立即发货

GHNVND10 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
GHNVND10详情
ON Semiconductor GHNVND10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Orange
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
11.9
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
2.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
90
Min. permitted bending radius, stationary application/permanent installation
48
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GHNVND10拓展信息







哦! 它是空的。