ON Semiconductor GM3044D
- 收藏
- 对比
GM3044D
1807-GM3044D
无类别的
--
大陆
立即发货

GM3044D datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
GM3044D详情
ON Semiconductor GM3044D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
1000
Min. permitted bending radius, stationary application/permanent installation
180
Min. permitted bending radius, moving application/free movement
337
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
600
Screen over stranding
None
Nominal cross section conductor
70
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
44.9
Permitted cable outer temperature during assembling/handling
-15 - 80
Colour outer sheath
Black
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
GM3044D拓展信息







哦! 它是空的。