ON Semiconductor GS68140
- 收藏
- 对比
GS68140
1807-GS68140
无类别的
--
大陆
立即发货

GS68140 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
GS68140详情
ON Semiconductor GS68140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
16.6
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
2.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
125
Min. permitted bending radius, stationary application/permanent installation
67
Nominal voltage U
600
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GS68140拓展信息







哦! 它是空的。