ON Semiconductor GTLP6C816A
- 收藏
- 对比
GTLP6C816A
1807-GTLP6C816A
无类别的
--
大陆
立即发货

GTLP6C816A datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
GTLP6C816A详情
ON Semiconductor GTLP6C816A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Blue
Outer diameter approx.
8.3
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
1.5
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
83
Min. permitted bending radius, stationary application/permanent installation
42
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GTLP6C816A拓展信息







哦! 它是空的。